Status: | Unknown |
---|---|
Series: | NANO2 885 Series |
RoHS: | Unknown |
Product Range | NANO2 885 Series |
---|---|
Fuse Current | 4A |
Voltage Rating VAC | 350V |
Voltage Rating VDC | 450V |
Blow Characteristic | - |
Fuse Case Style | 0402 |
Breaking Capacity Current AC | 100A |
4 AMP 500V FAST ACTING | TTI Europe |
Fuse, Aec-Q200, 4A, 450Vdc, 0402 | Newark Electronics |
FUSE, AEC-Q200, 4A, 450VDC, 0402 | element14 |
4A FUSE 500VDC SMD NANO2 | Rutronik |
885 Series 450 VDC 4 A 15.2 mOhms Surface Mount Fuses - SMD-2 | Future Electronics |
Where can I find additional details, specifications and documents for a 0885004.DR?
Additional datasheets, footprints and schematics for 0885004.DR are listed on our Part Details page. You can also find images and similar parts to 0885004.DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0885004.DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0885004.DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0885004.DR fall under?
The 0885004.DR is listed under Littelfuse Parts.
Can I view similar or alternative parts?
You can view similar parts to 0885004.DR when available in the Littelfuse Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0885004.DR you can contact the distributor directly for product support, shipping queries etc.
Is the 0885004.DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0885004.DR have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for 0885004.DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0885004.DR often in real-time on the comparison pages.
What if I can't find stock of 0885004.DR?
You can fill out our help required form which you can use to request a quote for 0885004.DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.