Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0879832001,
1190648-8 |
Prices starting from US$6.55
Distributor | Stock | ||
---|---|---|---|
Sager
from US$6.55
|
-
|
Buy Now |
Shrink Ratio | 4:1 |
---|---|
Flexibility | Semi-Rigid |
Fluid Type | Water, Typical Automotive Fluids |
Material | Irradiated Modified Polyolefin |
Color | Clear |
Cut Length | 1220mm, 48.031in |
Recovered Wall Thickness (Nominal) | .059in, 1.5mm |
Expanded Inside Diameter (Min) | 16mm, .63in |
Recovered Wall Thickness (Tolerance) | 1.5mm, .059in |
Recovered Inside Diameter (Max) | .157in, 4mm |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Stick |
Applicable Region | EMEA, Asia |
Product Family | RPPM |
Wall Type | Dual |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Moisture/Spray Protection |
Resistant To | Fluids, Abrasion |
Shrink Temperature (Min) | 60°C |
Recovery Temperature | 80°C |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a 0879832001?
Additional datasheets, footprints and schematics for 0879832001 are listed on our Part Details page. You can also find images and similar parts to 0879832001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0879832001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0879832001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0879832001 fall under?
The 0879832001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 0879832001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0879832001 you can contact the distributor directly for product support, shipping queries etc.
Is the 0879832001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0879832001 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 0879832001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0879832001 often in real-time on the comparison pages.
What if I can't find stock of 0879832001?
You can fill out our help required form which you can use to request a quote for 0879832001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.