Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Contact Configuration | SPST-NO, SPST-NC |
---|---|
Switch Operation | Push-Pull |
Switch Terminals | Screw |
Contact Current Max | 20A |
Contact Voltage DC Nom | 24V |
RoHS Compliant | Yes |
Switch, Emergency Stop, 1No/1Nc | Newark Electronics |
Where can I find additional details, specifications and documents for a 087943 08?
Additional datasheets, footprints and schematics for 087943 08 are listed on our Part Details page. You can also find images and similar parts to 087943 08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 087943 08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 087943 08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 087943 08 fall under?
The 087943 08 is listed under Switches & Relays > Switches > Emergency Stop Switches / E Stop.
Can I view similar or alternative parts?
You can view similar parts to 087943 08 when available in the Emergency Stop Switches / E Stop range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 087943 08 you can contact the distributor directly for product support, shipping queries etc.
Is the 087943 08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 087943 08 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 087943 08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 087943 08 often in real-time on the comparison pages.
What if I can't find stock of 087943 08?
You can fill out our help required form which you can use to request a quote for 087943 08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.