087425-000 Interconnect Devices by TE Connectivity

SO63-5-55-20-0

Status: Active
Series: -
RoHS: Unknown
Aliases: 087425-000,
2-1190645-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.88

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$1.88
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Lead Color Black
Lead Plating Material Tin
Lead Stranding Stranded
Pre-Installed Lead Type 55A0111
Pre-Installed Lead Yes
Pre-Installed Lead Wire Size 20AWG, .61mm², 1216CMA
Recovered Inside Diameter (Max) 2.5mm, .1in
Shield Outside Diameter (Min) 4.3mm, .17in
Expanded Inside Diameter (Min) 7mm, .275in
Overall Length 19.1mm, .75in
Dielectric Outside Diameter (Max) 2.5mm, .1in
Jacket Outside Diameter .276in, 7mm
MIL/NAS Specification (MIL-S-83519, NAS-1747) No
Government Qualified No
Temperature Indicator Yes
Product Type Shield Terminator
Temperature Indicator Type Fusible Ring
Splice Type Shield Terminator
Termination Method Solder
Wire Temperature (Max) 125°C
Resistance Properties Immersion Protection
Operating Temperature (Max) 150°C

Compatible Parts


Alternative Descriptions

Solder Sleeves & Shield Tubing SO63-5-55-20-0 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 087425-000?

Additional datasheets, footprints and schematics for 087425-000 are listed on our Part Details page. You can also find images and similar parts to 087425-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 087425-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 087425-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 087425-000 fall under?

The 087425-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.

Can I view similar or alternative parts?

You can view similar parts to 087425-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 087425-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 087425-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 087425-000 have stock available?

Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 087425-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 087425-000 often in real-time on the comparison pages.

What if I can't find stock of 087425-000?

You can fill out our help required form which you can use to request a quote for 087425-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay