Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Filter Type | Low Pass |
---|---|
No. of Pins | 8Pins |
Pass Band Frequency | 858MHz to 878MHz |
RF Filter Applications | - |
Filter Case Style | 0805 [2012 Metric] |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Power | 2W |
Filter, Low Pass, 868Mhz | Newark Electronics |
FILTER, LOW PASS, 868MHZ | element14 |
868MHz LOW PASS FILTER | Avnet Asia |
Where can I find additional details, specifications and documents for a 0868LP15A020E?
Additional datasheets, footprints and schematics for 0868LP15A020E are listed on our Part Details page. You can also find images and similar parts to 0868LP15A020E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0868LP15A020E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0868LP15A020E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0868LP15A020E fall under?
The 0868LP15A020E is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to 0868LP15A020E when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0868LP15A020E you can contact the distributor directly for product support, shipping queries etc.
Is the 0868LP15A020E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0868LP15A020E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for 0868LP15A020E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0868LP15A020E often in real-time on the comparison pages.
What if I can't find stock of 0868LP15A020E?
You can fill out our help required form which you can use to request a quote for 0868LP15A020E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.