Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.41
|
-
|
Buy Now |
Series | 6223 |
---|---|
Gender | Receptacle |
Pitch Spacing | 0.5mm |
No. of Contacts | 10 |
No. of Rows | 1 |
Contact Plating | Tin |
FFC / FPC Thickness | 0.3mm |
Contact Termination | Surface Mount Right Angle |
Where can I find additional details, specifications and documents for a 086223010101800+?
Additional datasheets, footprints and schematics for 086223010101800+ are listed on our Part Details page. You can also find images and similar parts to 086223010101800+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 086223010101800+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 086223010101800+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 086223010101800+ fall under?
The 086223010101800+ is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 086223010101800+ when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 086223010101800+ you can contact the distributor directly for product support, shipping queries etc.
Is the 086223010101800+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 086223010101800+ have stock available?
Authorised distributors including element14 have stock available or on a lead time for 086223010101800+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 086223010101800+ often in real-time on the comparison pages.
What if I can't find stock of 086223010101800+?
You can fill out our help required form which you can use to request a quote for 086223010101800+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.