Status: | Unknown |
---|---|
Series: | 6222 Series |
RoHS: | Compliant |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Receptacle |
Product Range | 6222 Series |
Contact Termination Type | Surface Mount |
Contact Position | Top |
No. of Rows | 1 Row |
RoHS Compliant | Yes |
Ffc/Fpc Board Connector, Zif, Solder, Plug, 30, Bottom, 0.5 Mm Rohs Compliant: Yes |Avx Interconnect 086222030101800+ | Newark Electronics |
Where can I find additional details, specifications and documents for a 086222030101800+?
Additional datasheets, footprints and schematics for 086222030101800+ are listed on our Part Details page. You can also find images and similar parts to 086222030101800+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 086222030101800+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 086222030101800+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 086222030101800+ fall under?
The 086222030101800+ is listed under Connectors > FFC / FPC Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 086222030101800+ when available in the FFC / FPC Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 086222030101800+ you can contact the distributor directly for product support, shipping queries etc.
Is the 086222030101800+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 086222030101800+ have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 086222030101800+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 086222030101800+ often in real-time on the comparison pages.
What if I can't find stock of 086222030101800+?
You can fill out our help required form which you can use to request a quote for 086222030101800+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.