Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | - |
---|---|
Product Range | - |
Connector Type | RJ45 |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Solder |
Gender | Jack |
No. of Contacts | 8Contacts |
Rj45 Connector, Jack, 8P8C, 1Port, Th | Newark Electronics |
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH | element14 |
Where can I find additional details, specifications and documents for a 0862-1J1T-46A-F?
Additional datasheets, footprints and schematics for 0862-1J1T-46A-F are listed on our Part Details page. You can also find images and similar parts to 0862-1J1T-46A-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0862-1J1T-46A-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0862-1J1T-46A-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0862-1J1T-46A-F fall under?
The 0862-1J1T-46A-F is listed under Bel Magnetic Solutions Parts.
Can I view similar or alternative parts?
You can view similar parts to 0862-1J1T-46A-F when available in the Bel Magnetic Solutions Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0862-1J1T-46A-F you can contact the distributor directly for product support, shipping queries etc.
Is the 0862-1J1T-46A-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0862-1J1T-46A-F have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Sager have stock available or on a lead time for 0862-1J1T-46A-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0862-1J1T-46A-F often in real-time on the comparison pages.
What if I can't find stock of 0862-1J1T-46A-F?
You can fill out our help required form which you can use to request a quote for 0862-1J1T-46A-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.