Status: | Unknown |
---|---|
Series: | Cyclon Series |
RoHS: | Unknown |
Prices starting from US$0.10
Battery Voltage | 2V |
---|---|
Battery Technology | Lead Acid |
Battery Capacity | 4.5Ah |
Battery Size Code | DT |
Battery Terminals | Quick Connect |
External Diameter | 34.3mm |
External Height | 102.9mm |
External Width | - |
External Depth | - |
Weight | 274.4g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | Cyclon Series |
Body Diameter | 34mm |
Cyclic Charge Voltage Max | 2.6V |
Cyclic Charge Voltage Min | 2.4V |
Discharge Current Max | 200A |
External Length / Height | 103mm |
Height | 103mm |
Height Max | 103mm |
Operating Temperature Max | 65°C |
Operating Temperature Min | -40°C |
Output Voltage | 2V |
Standby Charge Voltage Max | 2.4V |
Standby Charge Voltage Min | 2.3V |
Re-battery: acid-lead | Transfer Multisort Elektronik |
BATTERY,DT,LEAD ACID,4.5AH,2V | Farnell |
Lead Acid Battery, 2V, 4.5Ah | Newark Electronics |
Lead Acid Cylindrical 2V 4.5Ah DT cell | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact SKT Crimp ST Cable Mount T/R | Avnet America |
KK 156 Term. Crimp 22-26-AWG Tin Loose | Molex Incorporated 08-60-0004 | RS Americas |
Where can I find additional details, specifications and documents for a 0860-0004?
Additional datasheets, footprints and schematics for 0860-0004 are listed on our Part Details page. You can also find images and similar parts to 0860-0004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0860-0004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0860-0004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0860-0004 fall under?
The 0860-0004 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to 0860-0004 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0860-0004 you can contact the distributor directly for product support, shipping queries etc.
Is the 0860-0004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0860-0004 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 0860-0004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0860-0004 often in real-time on the comparison pages.
What if I can't find stock of 0860-0004?
You can fill out our help required form which you can use to request a quote for 0860-0004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.