0859-0010 Part Information

Details for 0859-0010 by EnerSys

Batteries & Chargers > Batteries - Rechargeable

Part Downloads

Part Specifications

Battery Voltage 4V
Battery Technology Lead Acid
Battery Capacity 8Ah
Battery Size Code E
Battery Terminals Solder Tab
External Height 101.6mm
External Width 54.1mm
Weight 960g
RoHS Compliant NA

Alternative Part Descriptions

  • LEAD ACID BATTERY, 4V, 8AH; Battery Voltage:4V; Battery Technology:Lead Acid; Battery Capacity:8Ah; Battery Size Code:E; Battery Terminals:Solder Tab; External Diameter:-; External Height:101.6mm; External Width:54.1mm; Weight:960g RoHS Compliant: NA | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0859-0010?

Additional datasheets, footprints and schematics for 0859-0010 are listed in our Part Details tab. You can also find the 0859-0010 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0859-0010 in the Pricing & Inventory tab next to part details. You can view 0859-0010 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0859-0010 fall under?

The 0859-0010 is listed under Batteries & Chargers > Batteries - Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to 0859-0010 when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0859-0010 you can contact the distributor directly for product support, shipping queries etc.

Is the 0859-0010 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0859-0010 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 0859-0010.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0859-0010 often in real-time on the comparison pages.

What if I can't find stock of 0859-0010?

You can fill out our help required form which you can use to request a quote for 0859-0010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 0859-0010

Loading...
Loading Results for 0859-0010
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us