Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Indicator Lens Colour | Yellow |
---|---|
Lens Shape | - |
Mounting Hole Dia | - |
Accessory Type | - |
Product Range | - |
For Use With | EMF Series |
Lens, Square, Yellow | Newark Electronics |
LENS, SQUARE, YELLOW | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
EMF/AF LENS YELLOW 18 x 18mm | Schurter 0854.0604 | RS Americas |
Switch Hardware KAL | Sager |
Where can I find additional details, specifications and documents for a 0854-0604?
Additional datasheets, footprints and schematics for 0854-0604 are listed on our Part Details page. You can also find images and similar parts to 0854-0604 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0854-0604 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0854-0604 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0854-0604 fall under?
The 0854-0604 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0854-0604 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0854-0604 you can contact the distributor directly for product support, shipping queries etc.
Is the 0854-0604 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0854-0604 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 0854-0604.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0854-0604 often in real-time on the comparison pages.
What if I can't find stock of 0854-0604?
You can fill out our help required form which you can use to request a quote for 0854-0604 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.