Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
500
in stock
|
Buy Now | |
Rutronik
from US$0.24
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
1,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
577
in stock
|
Buy Now | |
element14
from US$0.32
|
398
in stock
|
Buy Now | |
Farnell
from US$0.40
|
398
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
232
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
218
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Sager
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Cover |
For Use With | 5 x 20mm Holder OG (Clip) |
Fuse Current | 10A |
No. of Fuses | 1Fuses |
Voltage Rating VAC | 250V |
0853.9561 FUSE HOLDER Cap | Rutronik |
OGH COVER | TTI Europe |
Cover | Transfer Multisort Elektronik |
FUSE HOLDER, COVER | element14 |
Schurter Covering hood 1.6 W 5 x 20 mm | Distrelec |
Fuse Holder | Newark Electronics |
Cover for Holder OG (Clip) 5 x 20 mm Accessory | Future Electronics |
Fuse Holder Accessories Cover OG/UH/UHB Max 1.6W | Sager |
Where can I find additional details, specifications and documents for a 0853.9561?
Additional datasheets, footprints and schematics for 0853.9561 are listed on our Part Details page. You can also find images and similar parts to 0853.9561 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0853.9561 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0853.9561 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0853.9561 fall under?
The 0853.9561 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0853.9561 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0853.9561 you can contact the distributor directly for product support, shipping queries etc.
Is the 0853.9561 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0853.9561 have stock available?
Authorised distributors including Rutronik, TTI Europe, Transfer Multisort Elektronik, RS and element14 have stock available or on a lead time for 0853.9561.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0853.9561 often in real-time on the comparison pages.
What if I can't find stock of 0853.9561?
You can fill out our help required form which you can use to request a quote for 0853.9561 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.