Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
840
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
4,840
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
2,950
in stock
|
Buy Now | |
element14
from US$0.50
|
2,730
in stock
|
Buy Now | |
Farnell
from US$0.63
|
2,730
in stock
|
Buy Now | |
Rutronik
from US$0.33
|
1,900
in stock
|
Buy Now | |
RS Americas
from US$0.74
|
970
in stock
|
Buy Now | |
Schukat Electronic
from US$0.37
|
570
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
from US$0.56
|
-
|
Buy Now | |
Sager
from US$0.48
|
-
|
Buy Now |
Product Range | - |
---|---|
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Fuse Cover |
For Use With | Fuse Holder |
Fuse Current | 10A |
Fuse Holder Type | PCB Fuse Holder |
No. of Fuses | 1Fuses |
Voltage Rating VAC | 250V |
Cover | Transfer Multisort Elektronik |
OGD Series 5 x 20 / 6.3 x 32 mm Surface Mount Fuseholder Cover | Future Electronics |
COVER, OGD FUSEHOLDER | element14 |
Cover Fuseholder OGD/OGD-SMD | Rutronik |
Cover, Reflow, Thermoplastic, UL94V-0, for OGD, OGD-SMD 6.3x32mm Fuseholders | Schurter 0853.0917 | RS Americas |
COVER TO OGD SMD | RS |
Reflow Cover for OGD-SMD | Schukat Electronic |
Schurter Insulation cover 6.3 x 32 mm Thermoplastic | Distrelec |
OGD COVER | Avnet Abacus |
Ogd Cover | Newark Electronics |
Fuse Holder Accessories OGD COVR 5X20/6.3X32 | Sager |
Where can I find additional details, specifications and documents for a 0853.0917?
Additional datasheets, footprints and schematics for 0853.0917 are listed on our Part Details page. You can also find images and similar parts to 0853.0917 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0853.0917 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0853.0917 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0853.0917 fall under?
The 0853.0917 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0853.0917 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0853.0917 you can contact the distributor directly for product support, shipping queries etc.
Is the 0853.0917 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0853.0917 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, element14, Farnell and Rutronik have stock available or on a lead time for 0853.0917.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0853.0917 often in real-time on the comparison pages.
What if I can't find stock of 0853.0917?
You can fill out our help required form which you can use to request a quote for 0853.0917 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.