085193P003 Heat Shrink Tubing by TE Connectivity

ES1000-NO.4-B7-X-STK

Status: Active
Series: -
RoHS: Unknown
Aliases: 085193P003,
9-1190628-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.69

Distributor Stock
Logo for Farnell
Farnell
from US$29.19
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$22.44
-
Buy Now
Logo for Avnet America
Avnet America
from US$13.02
-
Buy Now
Logo for RS Americas
RS Americas
from US$17.51
-
Buy Now
Logo for Sager
Sager
from US$11.69
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Fluid Type Water
Flexibility Semi-Rigid
Color Clear
Shrink Ratio 4:1
Material Irradiated Modified Polyolefin
Cut Length 1220 – 1245.4mm, 48 – 49in
Recovered Wall Thickness (Tolerance) 2.41mm, .095in
Recovered Inside Diameter (Max) 4.45mm, .175in
Expanded Inside Diameter (Min) .696in, 17.78mm, 17.7mm, .7in
Voltage (Max) .6kV
Low Outgassing No
Product Source US
Packaging Method Stick
Applicable Region Global
Wall Type Dual
Product Family ES1000
Resistant To Fluids, Strain, Abrasion, Mechanical Damage
Operating Temperature Range -40 – 130°C
Shrink Temperature (Min) 110°C
Recovery Temperature 135°C
Flammability Non-Flame-Retardant

Compatible Parts


Alternative Descriptions

Heat Shrink Tubing And Sleeves Hs-Tube .70 4Ft Cl |Raychem Te Connectivity 085193P003 | Newark Electronics
Cable Accessories Heat Shrinkable Tubing Polyolefin Clear Cut Piece | Avnet America
ES1000-NO.4-B7-X-STK | TE Connectivity 085193P003 | RS Americas
Heat Shrink Tubing & Sleeves ES1000-NO.4-B7-X-STK | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 085193P003?

Additional datasheets, footprints and schematics for 085193P003 are listed on our Part Details page. You can also find images and similar parts to 085193P003 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 085193P003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 085193P003 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 085193P003 fall under?

The 085193P003 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 085193P003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 085193P003 you can contact the distributor directly for product support, shipping queries etc.

Is the 085193P003 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 085193P003 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 085193P003.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 085193P003 often in real-time on the comparison pages.

What if I can't find stock of 085193P003?

You can fill out our help required form which you can use to request a quote for 085193P003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay