0845-2D1T-H5 Part Information
Details for 0845-2D1T-H5 by Stewart Connector
Connectors>Modular Connectors>Modular & Ethernet Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 6.2000 |
10 | 5.1300 |
100 | 4.9900 |
250 | 4.4500 |
500 | 4.1800 |
1000 | 3.8500 |
Stock Information
Details
Part Specifications
Modular Connector Type | Modular Jack |
Port Configuration | 2 x 1 Stacked |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | With Magnetics |
LEDs | With LED |
Light Pipes | Without Light Pipe |
Product Range | MagJack Series |
SVHC | No SVHC (20-Jun-2016) |
Connector Type | RJ45 |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 2Ports |
No. of Positions | 8Ways |
Details for 0845-2D1T-H5 by Bel Magnetic Solutions
Connectors > Modular Connectors > Modular & Ethernet Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 6.2000 |
10 | 5.1300 |
100 | 4.9900 |
250 | 4.4500 |
500 | 4.1800 |
1000 | 3.8500 |
Stock Information
Details
Part Downloads
Part Specifications
Modular Connector Type | Modular Jack |
Port Configuration | 2 x 1 (Stacked) |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
Connector Mounting | Through Hole Mount |
RoHS Compliant | Yes |
Alternative Part Descriptions
- CONNECTOR, RJ45, JACK, 8P8C, THT; Modular Connector Type:Modular Jack; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 0845-2D1T-H5?
Additional datasheets, footprints and schematics for 0845-2D1T-H5 are listed in our Part Details tab. You can also find the 0845-2D1T-H5 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0845-2D1T-H5 in the Pricing & Inventory tab next to part details. You can view 0845-2D1T-H5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0845-2D1T-H5 fall under?
The 0845-2D1T-H5 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0845-2D1T-H5 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0845-2D1T-H5 you can contact the distributor directly for product support, shipping queries etc.
Is the 0845-2D1T-H5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 0845-2D1T-H5 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 0845-2D1T-H5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0845-2D1T-H5 often in real-time on the comparison pages.
What if I can't find stock of 0845-2D1T-H5?
You can fill out our help required form which you can use to request a quote for 0845-2D1T-H5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.