0840-0004 Rechargeable Batteries by EnerSys

LEAD ACID BATTERY, 2V, 12AH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Battery Voltage 2V
Battery Technology Lead Acid
Battery Capacity 12Ah
Battery Size Code J
Battery Terminals Quick Connect
External Diameter 51.8mm
External Height 135.6mm
RoHS Compliant NA

Alternative Descriptions

Lead Acid Battery, 2V, 12Ah | Newark Electronics
Lead Acid Cylindrical 2V 12Ah J Secondary | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0840-0004?

Additional datasheets, footprints and schematics for 0840-0004 are listed on our Part Details page. You can also find images and similar parts to 0840-0004 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0840-0004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0840-0004 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0840-0004 fall under?

The 0840-0004 is listed under Batteries & Chargers > Batteries - Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to 0840-0004 when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0840-0004 you can contact the distributor directly for product support, shipping queries etc.

Is the 0840-0004 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0840-0004 have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 0840-0004.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0840-0004 often in real-time on the comparison pages.

What if I can't find stock of 0840-0004?

You can fill out our help required form which you can use to request a quote for 0840-0004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay