Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0838016010,
2-1199657-7 |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Sager
from US$0.16
|
-
|
Buy Now |
Fluid Type | Typical Automotive Fluids, Water |
---|---|
Material | Irradiated Modified Polyolefin |
Color | Clear |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Expanded Inside Diameter (Min) | 5.7mm, .224in |
Cut Length | 1.378in, 35mm |
Recovered Inside Diameter (Max) | .05in, 1.27mm |
Recovered Wall Thickness (Tolerance) | .056in, 1.42mm |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | EMEA, Asia |
Product Family | RBK-VWS |
Wall Type | Dual |
Recovery Temperature | 135°C |
Resistant To | Abrasion, Fluids |
Shrink Temperature (Min) | 110°C |
Fluid Resistance | Moisture/Spray Protection |
Operating Temperature Range | -40 – 125°C |
Flammability | Non-Flame-Retardant |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a 0838016010?
Additional datasheets, footprints and schematics for 0838016010 are listed on our Part Details page. You can also find images and similar parts to 0838016010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0838016010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0838016010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0838016010 fall under?
The 0838016010 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 0838016010 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0838016010 you can contact the distributor directly for product support, shipping queries etc.
Is the 0838016010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0838016010 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 0838016010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0838016010 often in real-time on the comparison pages.
What if I can't find stock of 0838016010?
You can fill out our help required form which you can use to request a quote for 0838016010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.