0838016007

Heat Shrink Tubing

distributor space
Organise Price Comparison Results by
Distributor Statistics for 0838016007
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 0838016007
Series Information for 0838016007 - TE Connectivity
  • Status: Active
  • Aliases: 0838016007, 7-1197961-9
  • Product Code: C184
  • Global Product Line: 766
  • GPL Description: Appliances

Description

RBK-VWS-125-NR1-X-70MM

Specifications

Material:
Irradiated Modified Polyolefin
Color:
Clear
Fluid Type:
Typical Automotive Fluids, Water
Flexibility:
Semi-Rigid
Shrink Ratio:
4:1
Expanded Inside Diameter (Min):
5.7mm, .224in
Recovered Inside Diameter (Max):
.05in, 1.27mm
Recovered Wall Thickness (Tolerance):
.056in, 1.42mm
Cut Length:
2.756in, 70mm
Product Source:
Czech Republic
Low Outgassing:
No
Packaging Method:
Piece
Applicable Region:
EMEA, Asia
Wall Type:
Dual
Product Family:
RBK-VWS
Recovery Temperature:
135°C
Shrink Temperature (Min):
110°C
Resistant To:
Abrasion, Fluids
Fluid Resistance:
Moisture/Spray Protection
Operating Temperature Range:
-40 – 125°C
Flammability:
Non-Flame-Retardant

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability