Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0838016002,
3-1190619-9 |
Prices starting from US$0.07
Fluid Type | Typical Automotive Fluids, Water |
---|---|
Material | Irradiated Modified Polyolefin |
Color | Clear |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Expanded Inside Diameter (Min) | 5.7mm, .224in |
Cut Length | 50mm, 1.969in |
Recovered Inside Diameter (Max) | .05in, 1.27mm |
Recovered Wall Thickness (Tolerance) | .056in, 1.42mm |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | EMEA, Asia |
Product Family | RBK-VWS |
Wall Type | Dual |
Recovery Temperature | 135°C |
Resistant To | Abrasion, Fluids |
Shrink Temperature (Min) | 110°C |
Fluid Resistance | Moisture/Spray Protection |
Operating Temperature Range | -40 – 125°C |
Flammability | Non-Flame-Retardant |
Heat Shrink Tubing and Sleeves RBK-VWS-125-NR1-X- | Rapid Electronics |
Rbk-Vws-125-Nr1-X-50Mm |Raychem Te Connectivity 0838016002 | Newark Electronics |
Heat Shrink Tubing & Sleeves RBK-VWS-125-NR1-X-50MM | Sager |
Where can I find additional details, specifications and documents for a 0838016002?
Additional datasheets, footprints and schematics for 0838016002 are listed on our Part Details page. You can also find images and similar parts to 0838016002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0838016002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0838016002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0838016002 fall under?
The 0838016002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 0838016002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0838016002 you can contact the distributor directly for product support, shipping queries etc.
Is the 0838016002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0838016002 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Boersig and TTI Europe have stock available or on a lead time for 0838016002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0838016002 often in real-time on the comparison pages.
What if I can't find stock of 0838016002?
You can fill out our help required form which you can use to request a quote for 0838016002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.