Search
Newsletter
083779-000
Cable Assemblies
>
Data Bus Components
>
Data Bus Couplers
Organise Price Comparison Results by
Default
Most Stock
Best Price
Distributor Statistics for
083779-000
Total in Stock:
-
Lowest MOQ:
-
SELECT OPTIONS
USD
GBP
EUR
INR
CNY
RUB
CAD
DKK
HKD
SGD
TWD
JPY
KRW
NOK
SEK
ILS
AUD
NZD
CHF
Lowest price for your selection
-
in Stock
-
Average Price:
-
per unit
Stocking Distributors:
-
Price Comparison for
083779-000
Series Information for
083779-000 - TE Connectivity
Status:
Active
Aliases:
083779-000, 2-1190619-1
Product Code:
B811
Global Product Line:
716
GPL Description:
Aerospace Defense & Marine
RoHS Compliant
Datasheet
PCB Footprint
Description
D-500-0457-3-612-078
Specifications
Eyelet:
Without
Number of Stubs:
3
Cable Length:
1981.2mm, 78in
Coupler Type:
In-Line Coupler
Compatibility
Compatible Parts:
449453-000
RoHS Compliant
ELV Compliant
Lead free solder process:
Not applicable for solder process capability
Alternate Descriptions
Avnet America
D-500-0457-3-612-078
Avnet Europe
D-500-0457-3-612-078