Status: | Unknown |
---|---|
Series: | 83614 Series |
RoHS: | Unknown |
Prices starting from US$11.43
No. of Contacts | 25Contacts |
---|---|
Gender | Plug |
Product Range | 83614 Series |
Contact Termination Type | Through Hole |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Approval Category | E34763 |
Case Material | Nickel Plated |
Contact Resistance | 8mohm |
Contact Termination | Solder |
Current Rating | 1A |
D Sub Shell Size | DB |
DC Current Max | 3A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 5000Mohm |
Material | Stainless Steel |
No. of Mating Cycles | 500 |
Operating Temperature Max | +125°C |
Operating Temperature Min | -55°C |
Secondary Insulation Colour | Black |
Termination Method | Solder |
Withstand Voltage | 650V |
Working Voltage | 350V |
1.27MM PITCH COMMERCIAL MICROD | TTI Europe |
Conn Commercial Micro-D PIN 25 POS 1.27mm Solder RA Thru-Hole 25 Terminal 1 Port Tube | Avnet America |
D-Sub Micro-D Connectors MICRO-D PLG 25P RA | Sager |
D-SUB CONN, PLUG, 25POS, PANEL | element14 |
1.27mm Pitch Commercial Micro D, PCB Mount, Right Angle Plug, 25 Circuits | Power and Signal Group |
Where can I find additional details, specifications and documents for a 0836149012?
Additional datasheets, footprints and schematics for 0836149012 are listed on our Part Details page. You can also find images and similar parts to 0836149012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0836149012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0836149012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0836149012 fall under?
The 0836149012 is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0836149012 when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0836149012 you can contact the distributor directly for product support, shipping queries etc.
Is the 0836149012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0836149012 have stock available?
Authorised distributors including TTI Europe, Avnet America, Sager, element14 and Farnell have stock available or on a lead time for 0836149012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0836149012 often in real-time on the comparison pages.
What if I can't find stock of 0836149012?
You can fill out our help required form which you can use to request a quote for 0836149012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.