Status: | Unknown |
---|---|
Series: | 83422 Series |
RoHS: | Unknown |
Prices starting from US$10.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.22
|
194
in stock
|
Buy Now | |
element14
from US$15.30
|
194
in stock
|
Buy Now | |
Heilind Electronics
from US$21.62
|
10
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$21.62
|
2
in stock
|
Buy Now | |
Avnet Asia
-
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$15.49
|
-
|
Buy Now | |
Avnet America
from US$10.03
|
-
|
Buy Now | |
TTI Europe
from US$12.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Product Range | 83422 Series |
Contact Termination Type | Crimp |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (07-Jul-2017) |
Connector Shell Size | DA |
Connector Type | Micro D |
For Use With | Molex 83000-9502 83000-9503 & 83000-0083 Micro D Socket Terminals |
No. of Positions | 15Ways |
MICRO D SUB HOUSING, 15POS, DA | element14 |
CMD RECPT KIT 15 CIR UNASSEMB ED | Heilind Electronics |
Cable Assembly Rubber 26-28AWG 15 POS D-Sub RCP Bag | Avnet Asia |
Micro D Sub Housing, 15Pos, Da | Newark Electronics |
COMMERCIAL MICRO D CABLE ASSY | TTI Europe |
1.27mm Pitch Commercial Micro D, Cable Receptacle Kit, 15 Circuits | Power and Signal Group |
Where can I find additional details, specifications and documents for a 0834229014?
Additional datasheets, footprints and schematics for 0834229014 are listed on our Part Details page. You can also find images and similar parts to 0834229014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0834229014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0834229014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0834229014 fall under?
The 0834229014 is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0834229014 when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0834229014 you can contact the distributor directly for product support, shipping queries etc.
Is the 0834229014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0834229014 have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, Heilind Electronics Asia and Avnet Asia have stock available or on a lead time for 0834229014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0834229014 often in real-time on the comparison pages.
What if I can't find stock of 0834229014?
You can fill out our help required form which you can use to request a quote for 0834229014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.