Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.02
Accessory Type | Dust Cap |
---|---|
For Use With | UHF Jacks |
Connector Body Material | Brass Body |
Product Range | - |
Contact Plating | Nickel Plated Contacts |
Dust Cap | Newark Electronics |
Connector Accessories UHF Cap And Chain | Avnet America |
Connector RF Coaxial UHF Cap UHF Series | Amphenol RF 083-1AC-RFX | RS Americas |
Where can I find additional details, specifications and documents for a 083-1AC-RFX?
Additional datasheets, footprints and schematics for 083-1AC-RFX are listed on our Part Details page. You can also find images and similar parts to 083-1AC-RFX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 083-1AC-RFX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 083-1AC-RFX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 083-1AC-RFX fall under?
The 083-1AC-RFX is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 083-1AC-RFX when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 083-1AC-RFX you can contact the distributor directly for product support, shipping queries etc.
Is the 083-1AC-RFX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 083-1AC-RFX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 083-1AC-RFX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 083-1AC-RFX often in real-time on the comparison pages.
What if I can't find stock of 083-1AC-RFX?
You can fill out our help required form which you can use to request a quote for 083-1AC-RFX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.