Status: | Unknown |
---|---|
Series: | US-EMP Series |
RoHS: | Unknown |
Label Type | Identification |
---|---|
Label Dimensions | 18mm x 27mm |
Label Material | PVC |
Label Colour | White |
Pack Quantity | 10 |
Product Range | US-EMP Series |
Label Height | 18mm |
Label Width | 27mm |
SVHC | No SVHC (15-Jan-2019) |
White Snap-in Marker | RS |
Markers, Snap-in, Card, White, Unlabeled, 27mm x 18mm, 21 Labels, US-EMP | Phoenix Contact 0828778 | RS Americas |
Snap-In Marker, Pvc, White, 18Mm X 27Mm | Newark Electronics |
Printable Label Sheet Marker Snap-In - US-EMP(27X18) | Carlton-Bates |
Wire Labels & Markers US-EMP (27 x 18) | Sager |
WIRE MARKER, 17.6MM, WHITE, PK10 | Farnell |
Where can I find additional details, specifications and documents for a 0828778?
Additional datasheets, footprints and schematics for 0828778 are listed on our Part Details page. You can also find images and similar parts to 0828778 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0828778 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0828778 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0828778 fall under?
The 0828778 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to 0828778 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0828778 you can contact the distributor directly for product support, shipping queries etc.
Is the 0828778 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0828778 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for 0828778.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0828778 often in real-time on the comparison pages.
What if I can't find stock of 0828778?
You can fill out our help required form which you can use to request a quote for 0828778 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.