Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
RVC-3V-(B5),
5-1190612-6 |
Flexibility | Flexible |
---|---|
Color | Black |
Bolt Size (Max) | 12mm, .5in |
Lug Length (Max) | 3in, 75mm |
Bolt Length (Max) | 25mm, 1in |
Cap Length (Nominal) | 5.25in, 130mm |
Conductor Range (Motor Feeder) | 2 – 0000AWG |
Voltage Class | ≤ 1kV |
UL Rating | UL 96J4 - Direct Burial |
Standards | ANSI C119.1 |
CSA Certified | C22.2 No. 198.2 |
Mechanical Reinforcement | No |
Mechanical Resistance | Against Mechanical Impact or Damage, Abrasion Resistant |
UV-Stabilized | Yes |
Thermal Resistance | Applicable for Low Temperatures, Flame-Retardant |
Other Colors Available | No |
Product Use | Roll-on RVC splice cover kits offers quick, tool-less way to insulate and seal stub connections in motors and street lights. |
Installation Instruction | English |
Standard Pack | 5 |
Product Availability | AMERICAS |
Product Type | Stub Connection Splice Cover |
Component Design | Roll-On |
Technology | Cold Shrink, Cold Applied |
Adhesive Coating | None |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
RVC-3V-(B5) | TE Connectivity 082759-000 | RS Americas |
Where can I find additional details, specifications and documents for a 082759-000?
Additional datasheets, footprints and schematics for 082759-000 are listed on our Part Details page. You can also find images and similar parts to 082759-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 082759-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 082759-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 082759-000 fall under?
The 082759-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 082759-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 082759-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 082759-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 082759-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 082759-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 082759-000 often in real-time on the comparison pages.
What if I can't find stock of 082759-000?
You can fill out our help required form which you can use to request a quote for 082759-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.