0826-1X2T-HS-F Part Information
Details for 0826-1X2T-HS-F by Bel Magnetic Solutions
Bel Magnetic Solutions Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 15.2200 |
10 | 14.6700 |
25 | 13.4400 |
100 | 12.5500 |
250 | 11.3100 |
500 | 10.7000 |
1000 | 9.6700 |
2500 | 9.4000 |
Stock Information
Details
Alternative Part Descriptions
- RJ45 CONNECTOR, JACK, 8P8C, 2PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 0826-1X2T-HS-F?
Additional datasheets, footprints and schematics for 0826-1X2T-HS-F are listed in our Part Details tab. You can also find the 0826-1X2T-HS-F image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0826-1X2T-HS-F in the Pricing & Inventory tab next to part details. You can view 0826-1X2T-HS-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0826-1X2T-HS-F fall under?
The 0826-1X2T-HS-F is listed under Bel Magnetic Solutions Parts.
Can I view similar or alternative parts?
You can view similar parts to 0826-1X2T-HS-F when available in the Bel Magnetic Solutions Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0826-1X2T-HS-F you can contact the distributor directly for product support, shipping queries etc.
Is the 0826-1X2T-HS-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0826-1X2T-HS-F have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 0826-1X2T-HS-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0826-1X2T-HS-F often in real-time on the comparison pages.
What if I can't find stock of 0826-1X2T-HS-F?
You can fill out our help required form which you can use to request a quote for 0826-1X2T-HS-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.