Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.92
Connector Type | N Type |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Clamp |
Impedance | 50ohm |
Coaxial Cable Types | LMR-400 |
Contact Material | Beryllium Copper |
Frequency Max | 6GHz |
Rf Coaxial, N Plug, 50 Ohm, Cable | Newark Electronics |
RF COAXIAL, N PLUG, 50 OHM, CABLE | element14 |
RF / Coaxial Connector, Field Installable, N Type, Straight Plug, Clamp, 50 ohm, LMR-400 | Avnet America |
RF Connector, N Type Straight Plug Optimized for LMR400, field installable | Amphenol RF 082-6650 | RS Americas |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 082-6650?
Additional datasheets, footprints and schematics for 082-6650 are listed on our Part Details page. You can also find images and similar parts to 082-6650 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 082-6650 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 082-6650 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 082-6650 fall under?
The 082-6650 is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 082-6650 when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 082-6650 you can contact the distributor directly for product support, shipping queries etc.
Is the 082-6650 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 082-6650 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 082-6650.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 082-6650 often in real-time on the comparison pages.
What if I can't find stock of 082-6650?
You can fill out our help required form which you can use to request a quote for 082-6650 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.