Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.16
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.25
|
134
in stock
|
Buy Now | |
Heilind Electronics
from US$9.42
|
642
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.42
|
214
in stock
|
Buy Now | |
element14
from US$7.48
|
134
in stock
|
Buy Now | |
RS Americas
from US$5.88
|
102
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.02
|
23
in stock
|
Buy Now | |
Avnet America
from US$4.16
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Convert From Coax Type | N |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | N |
Impedance | 50ohm |
Connector Type | Terminator |
RoHS Compliant | Yes |
N MALE CAP RT 50 N MALE CAP RT 50 | Heilind Electronics |
Rf/Coaxial, N Terminator, Straight, 50 Ohm | Newark Electronics |
Connector Accessory, RF Coaxial, N Male Cap Resistor Terminated,50 Ohms,5%,1 Watt | Amphenol RF 082-5722-RFX | RS Americas |
082-5722-RFX | Transfer Multisort Elektronik |
RF Terminator, N Type Terminator Plug, 50 ohm | Avnet America |
RF COAXIAL TERMINATION | Richardson RFPD |
Where can I find additional details, specifications and documents for a 082-5722-RFX?
Additional datasheets, footprints and schematics for 082-5722-RFX are listed on our Part Details page. You can also find images and similar parts to 082-5722-RFX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 082-5722-RFX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 082-5722-RFX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 082-5722-RFX fall under?
The 082-5722-RFX is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Adapters.
Can I view similar or alternative parts?
You can view similar parts to 082-5722-RFX when available in the RF Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 082-5722-RFX you can contact the distributor directly for product support, shipping queries etc.
Is the 082-5722-RFX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 082-5722-RFX have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and RS Americas have stock available or on a lead time for 082-5722-RFX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 082-5722-RFX often in real-time on the comparison pages.
What if I can't find stock of 082-5722-RFX?
You can fill out our help required form which you can use to request a quote for 082-5722-RFX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.