Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$31.24
Distributor | Stock | ||
---|---|---|---|
Newark
from US$44.46
|
43
in stock
|
Buy Now | |
PEI-Genesis
from US$31.24
|
384
in stock
|
Buy Now | |
element14
from US$79.88
|
43
in stock
|
Buy Now | |
Farnell
from US$46.77
|
42
in stock
|
Buy Now | |
RS Americas
from US$33.76
|
39
in stock
|
Buy Now | |
Powell Electronics
from US$39.62
|
1
in stock
|
Buy Now | |
Avnet America
from US$32.24
|
-
|
Buy Now | |
Richardson RFPD
from US$35.55
|
-
|
Buy Now |
Convert From Coax Type | N |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | N |
Convert To Gender | Jack |
Adapter Body Style | Right Angle Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
RoHS Compliant | Yes |
Type N' R A ADAPT UG27 C U | PEI-Genesis |
Rf/Coaxial Adapter, N Plug-N Jack | Newark Electronics |
Adapter In-Series Silver Plated Brass 707 V (RMS) (Max.) 50 Ohms | Amphenol RF 082-213 | RS Americas |
Conn Type N Adapter PL/F 0Hz to 11GHz 50Ohm RA Silver | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 082-213?
Additional datasheets, footprints and schematics for 082-213 are listed on our Part Details page. You can also find images and similar parts to 082-213 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 082-213 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 082-213 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 082-213 fall under?
The 082-213 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Adapters.
Can I view similar or alternative parts?
You can view similar parts to 082-213 when available in the RF Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 082-213 you can contact the distributor directly for product support, shipping queries etc.
Is the 082-213 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 082-213 have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 082-213.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 082-213 often in real-time on the comparison pages.
What if I can't find stock of 082-213?
You can fill out our help required form which you can use to request a quote for 082-213 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.