Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Matting Type | Anti Fatigue |
---|---|
Mat Material | Vinyl |
Length | 910mm |
Width | 610mm |
Mat Colour | Grey |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 082-0120?
Additional datasheets, footprints and schematics for 082-0120 are listed on our Part Details page. You can also find images and similar parts to 082-0120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 082-0120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 082-0120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 082-0120 fall under?
The 082-0120 is listed under Tools & Maintenance > Safety & Workwear > Site Safety.
Can I view similar or alternative parts?
You can view similar parts to 082-0120 when available in the Site Safety range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 082-0120 you can contact the distributor directly for product support, shipping queries etc.
Is the 082-0120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 082-0120 have stock available?
There is no stock from authorised distributors for 082-0120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 082-0120 often in real-time on the comparison pages.
What if I can't find stock of 082-0120?
You can fill out our help required form which you can use to request a quote for 082-0120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.