0819-0020 Batteries & Power Supplies by EnerSys

BATTERY 12V 2.5AH 2X3 CYCLON

Status: Unknown
Series: Cyclon Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$56.04

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Farnell
Farnell
from US$56.04
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Battery Voltage 12V
Battery Technology Lead Acid
Battery Capacity 2.5Ah
Battery Size Code D
Battery Terminals Quick Connect
External Diameter -
External Height 70.4mm
External Width 89.4mm
External Depth 113.8mm
Weight 1.04kg
Battery IEC Code -
Battery NEDA Code -
Product Range Cyclon Series
Discharge Current Max 200A

Alternative Descriptions

BATTERY, 12V, 2.5AH, 2X3, CYCLON | Farnell
Lead Acid Rectangular 12V 2.5Ah D Secondary | Avnet Abacus


08190020 Rechargeable Batteries by Unknown

LEAD ACID BATTERY, 12V, 2.5AH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Battery Voltage 12V
Battery Technology Lead Acid
Battery Capacity 2.5Ah
External Height 70.358mm
External Width 89.408mm
RoHS Compliant NA

Alternative Descriptions

Lead Acid Battery, 12V, 2.5Ah | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0819-0020?

Additional datasheets, footprints and schematics for 0819-0020 are listed on our Part Details page. You can also find images and similar parts to 0819-0020 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0819-0020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0819-0020 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0819-0020 fall under?

The 0819-0020 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.

Can I view similar or alternative parts?

You can view similar parts to 0819-0020 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0819-0020 you can contact the distributor directly for product support, shipping queries etc.

Is the 0819-0020 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0819-0020 have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 0819-0020.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0819-0020 often in real-time on the comparison pages.

What if I can't find stock of 0819-0020?

You can fill out our help required form which you can use to request a quote for 0819-0020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay