0819 0003 018 Part Information
Details for 0819 0003 018 by Pro Power
Cable Leads & Connectors>Cable>Cable Management
Featured Distributor
Pricing
Break | Price |
---|---|
25 | 1.7088 |
375 | 1.6232 |
1250 | 1.5720 |
Stock Information
Details
Part Downloads
Part Specifications
External Diameter - Imperial | 0.472" |
External Diameter - Metric | 12mm |
Wrap Material | Polyethylene |
Wrap Colour | Natural |
Reel Length (Imperial) | 82ft |
Reel Length (Metric) | 25m |
Bundle Dia Min - Imperial | - |
Bundle Dia Max - Imperial | - |
Bundle Dia Min - Metric | - |
Bundle Dia Max - Metric | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Bore Diameter Nom | 9mm |
Colour | Natural |
Material | Polyethylene |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 0819 0003 018?
Additional datasheets, footprints and schematics for 0819 0003 018 are listed in our Part Details tab. You can also find the 0819 0003 018 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0819 0003 018 in the Pricing & Inventory tab next to part details. You can view 0819 0003 018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0819 0003 018 fall under?
The 0819 0003 018 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to 0819 0003 018 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0819 0003 018 you can contact the distributor directly for product support, shipping queries etc.
Is the 0819 0003 018 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 0819 0003 018 have stock available?
There is no stock from authorised distributors for 0819 0003 018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0819 0003 018 often in real-time on the comparison pages.
What if I can't find stock of 0819 0003 018?
You can fill out our help required form which you can use to request a quote for 0819 0003 018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.