Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0816754001,
9-1190605-8 |
Fluid Type | Water, Medical Fluids |
---|---|
Color | Red |
Flexibility | Flexible |
Material | Medical Grade Crosslinked Polyolefin |
Shrink Ratio | 4:1 |
Recovered Wall Thickness (Nominal) | .5mm, .02in |
Recovered Inside Diameter (Max) | 1.58mm, .187in |
Expanded Inside Diameter (Min) | 3.18mm, .125in |
Voltage (Max) | 1kV |
Product Source | US |
Packaging Method | Cut Piece, Stick, Spool |
Applicable Region | Global |
Product Family | MT5000 |
Wall Type | Single |
Resistant To | Radiation Sterilization, Fluids, Strain, Impact |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Splash Protection, Moisture/Spray Protection |
Operating Temperature Range | -40 – 110°C |
Recovery Temperature | 110°C |
Shrink Temperature (Min) | 110°C |
Heat Shrink Tubing & Sleeves MT5000-1/8-2-SP PRICED PER FOOT | Sager |
Where can I find additional details, specifications and documents for a 0816754001?
Additional datasheets, footprints and schematics for 0816754001 are listed on our Part Details page. You can also find images and similar parts to 0816754001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0816754001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0816754001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0816754001 fall under?
The 0816754001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 0816754001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0816754001 you can contact the distributor directly for product support, shipping queries etc.
Is the 0816754001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0816754001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 0816754001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0816754001 often in real-time on the comparison pages.
What if I can't find stock of 0816754001?
You can fill out our help required form which you can use to request a quote for 0816754001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.