Prices starting from US$0.74
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.29 |
1,164
|
Buy Now | |
Sager | US$0.74 |
22,816
|
Buy Now | |
Heilind Electronics | US$1.60 |
2,924
|
Buy Now | |
RS Americas | US$0.89 |
1,926
|
Buy Now | |
Newark Electronics | US$0.99 |
1,164
|
Buy Now | |
element14 | US$0.88 |
1,164
|
Buy Now | |
Rapid Electronics | US$1.05 |
935
|
Buy Now | |
Chip One Stop | US$1.00 |
935
|
Buy Now | |
Heilind Electronics Asia | US$1.60 |
682
|
Buy Now | |
Future Electronics | US$0.88 |
-
|
Buy Now | |
Carlton-Bates | US$1.11 |
-
|
Buy Now |
For Use With | Qualtek 120mm Axial Fans |
---|---|
Fan Frame Size | 120mm |
Fixing Centers | 104.8mm |
Guard Material | Steel |
Product Range | - |
Accessory Type | Finger Guard |
Colour | Chrome |
External Depth | 5.2mm |
External Height | 115.74mm |
Fan Accessories 120mm Wire Form Fan Guard, Bright Nickel Chrome Finish | Sager |
FINGER GUARD 120MM METAL | Heilind Electronics |
Finger Guard | Newark Electronics |
120mm Wire Form Fan Guard Bright Nickel Chrome | Rapid Electronics |
120mm Sq Fan Finger Guard Metal 7 Rings | Future Electronics |
Fan Finger Guard, 120mm Nominal, 120 x 120mm | Carlton-Bates |
Where can I find additional details, specifications and documents for a 08141?
Additional datasheets, footprints and schematics for 08141 are listed on our Part Details page. You can also find images and similar parts to 08141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08141 fall under?
The 08141 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to 08141 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08141 you can contact the distributor directly for product support, shipping queries etc.
Is the 08141 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08141 have stock available?
Authorised distributors including Sager, Heilind Electronics, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 08141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08141 often in real-time on the comparison pages.
What if I can't find stock of 08141?
You can fill out our help required form which you can use to request a quote for 08141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.