Status: | Unknown |
---|---|
Series: | MagJack Series |
RoHS: | Unknown |
Prices starting from US$3.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.13
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.82
|
111
in stock
|
Buy Now | |
element14
from US$6.34
|
94
in stock
|
Buy Now | |
Farnell
from US$5.39
|
94
in stock
|
Buy Now | |
Heilind Electronics
from US$4.13
|
90
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.51
|
40
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.13
|
30
in stock
|
Buy Now | |
Avnet America
from US$3.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | With Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | MagJack Series |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | RJ45 |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 (Port) |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
Connector Mounting | Through Hole Mount |
RoHS Compliant | Yes |
Rj45 Jack, R/A, 8P8C, 1Port, Shld | Newark Electronics |
JACK, MAGNETICS, POE, 10/100 | element14 |
Where can I find additional details, specifications and documents for a 0813-1X1T-57-F?
Additional datasheets, footprints and schematics for 0813-1X1T-57-F are listed on our Part Details page. You can also find images and similar parts to 0813-1X1T-57-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0813-1X1T-57-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0813-1X1T-57-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0813-1X1T-57-F fall under?
The 0813-1X1T-57-F is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0813-1X1T-57-F when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0813-1X1T-57-F you can contact the distributor directly for product support, shipping queries etc.
Is the 0813-1X1T-57-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0813-1X1T-57-F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 0813-1X1T-57-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0813-1X1T-57-F often in real-time on the comparison pages.
What if I can't find stock of 0813-1X1T-57-F?
You can fill out our help required form which you can use to request a quote for 0813-1X1T-57-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.