External Height - Imperial | - |
---|---|
External Height - Metric | - |
External Diameter - Imperial | - |
External Diameter - Metric | - |
External Width - Imperial | - |
External Width - Metric | - |
Handle Material | Aluminium |
Handle Type | Bridge |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Material | Aluminium |
BRIDGE HNDL, ALUMINIUM CONC, M6 100 | element14 |
Where can I find additional details, specifications and documents for a 0811055?
Additional datasheets, footprints and schematics for 0811055 are listed on our Part Details page. You can also find images and similar parts to 0811055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0811055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0811055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0811055 fall under?
The 0811055 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 0811055 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0811055 you can contact the distributor directly for product support, shipping queries etc.
Is the 0811055 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0811055 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 0811055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0811055 often in real-time on the comparison pages.
What if I can't find stock of 0811055?
You can fill out our help required form which you can use to request a quote for 0811055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.