Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Indicator Lens Colour | Red |
---|---|
Accessory Type | Lens |
For Use With | 081 Series Miniature Panel Mount Indicators |
Colour | Red |
Lens Diameter | 16.27mm |
Lens Height | 17.46mm |
RoHS Compliant | Yes |
Lens | RS Americas |
Lamp Lenses MIN PANEL IND | Sager |
Lens Cap | Newark Electronics |
Where can I find additional details, specifications and documents for a 081-0111-303?
Additional datasheets, footprints and schematics for 081-0111-303 are listed on our Part Details page. You can also find images and similar parts to 081-0111-303 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 081-0111-303 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 081-0111-303 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 081-0111-303 fall under?
The 081-0111-303 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Indicator Lenses.
Can I view similar or alternative parts?
You can view similar parts to 081-0111-303 when available in the Indicator Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 081-0111-303 you can contact the distributor directly for product support, shipping queries etc.
Is the 081-0111-303 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 081-0111-303 have stock available?
Authorised distributors including RS Americas, Sager and Newark Electronics have stock available or on a lead time for 081-0111-303.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 081-0111-303 often in real-time on the comparison pages.
What if I can't find stock of 081-0111-303?
You can fill out our help required form which you can use to request a quote for 081-0111-303 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.