Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 47000pF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | X7R |
No. of Pins | 2 |
RoHS Compliant | Yes |
Capacitor Ceramic 0.047Uf 10V, X7R, 5%, 0805, Full Reel | Newark Electronics |
Cap Ceramic 0.047uF 10V X7R 5% SMD 0805 FlexiTerm 125°C Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a 0805ZC473JAZ2A?
Additional datasheets, footprints and schematics for 0805ZC473JAZ2A are listed on our Part Details page. You can also find images and similar parts to 0805ZC473JAZ2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0805ZC473JAZ2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0805ZC473JAZ2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0805ZC473JAZ2A fall under?
The 0805ZC473JAZ2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 0805ZC473JAZ2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0805ZC473JAZ2A you can contact the distributor directly for product support, shipping queries etc.
Is the 0805ZC473JAZ2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0805ZC473JAZ2A have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 0805ZC473JAZ2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0805ZC473JAZ2A often in real-time on the comparison pages.
What if I can't find stock of 0805ZC473JAZ2A?
You can fill out our help required form which you can use to request a quote for 0805ZC473JAZ2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.