Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
9,500
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
20,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
2,728
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | +80%, -20% |
Dielectric Characteristic | Y5V |
No. of Pins | 2 |
RoHS Compliant | Yes |
0805 2.2 uF 16 V -20 / +80 % Tolerance Y5V SMT Multilayer Ceramic Capacitor | Future Electronics |
SMD MLCC 0805 16V Y5V 2.2uF +80-20% | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Ceramic Capacitor, 2.2Uf, 16V, Y5V, +80,-20%, 0805, Full Reel | Newark Electronics |
Multilayer Ceramic Capacitor, 2.2 uF, 16 V, -20%, +80%, Y5V, 0805 [2012 Metric] | Avnet America |
CAP, 2.2µF, 16V, Y5V, 0805 | element14 |
2.2UF 16V 80-20% 0805 | TTI Europe |
Where can I find additional details, specifications and documents for a 0805YG225ZAT2A?
Additional datasheets, footprints and schematics for 0805YG225ZAT2A are listed on our Part Details page. You can also find images and similar parts to 0805YG225ZAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0805YG225ZAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0805YG225ZAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0805YG225ZAT2A fall under?
The 0805YG225ZAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 0805YG225ZAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0805YG225ZAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 0805YG225ZAT2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0805YG225ZAT2A have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for 0805YG225ZAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0805YG225ZAT2A often in real-time on the comparison pages.
What if I can't find stock of 0805YG225ZAT2A?
You can fill out our help required form which you can use to request a quote for 0805YG225ZAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.