Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0173
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.15
|
No stock
|
Buy Now | |
Avnet America
from US$0.20
|
50,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
3,990
in stock
|
Buy Now | |
TTI Europe
from US$0.0293
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.0173
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
RoHS Compliant | Yes |
Multilayer Ceramic Capacitor, 0.47 uF, 16 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Capacitor: ceramic | Transfer Multisort Elektronik |
.47UF 16V 10% 0805 | TTI Europe |
KC470nF0805 10% 16VX7RASTAG | Rutronik |
Cap 0.47Uf 16Vdc X7R 10% Smd 0805 Rohs Compliant: Yes |Kyocera Avx 0805YC474K4Z2A | Newark Electronics |
0805 0.47 uF 16 V â–’10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Cap Ceramic 0.47uF 16V X7R 10% SMD 0805 FlexiTerm 125?C T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 0805YC474K4Z2A?
Additional datasheets, footprints and schematics for 0805YC474K4Z2A are listed on our Part Details page. You can also find images and similar parts to 0805YC474K4Z2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0805YC474K4Z2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0805YC474K4Z2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0805YC474K4Z2A fall under?
The 0805YC474K4Z2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 0805YC474K4Z2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0805YC474K4Z2A you can contact the distributor directly for product support, shipping queries etc.
Is the 0805YC474K4Z2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0805YC474K4Z2A have stock available?
Authorised distributors including Avnet America, Transfer Multisort Elektronik, TTI Europe, Rutronik and Newark Electronics have stock available or on a lead time for 0805YC474K4Z2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0805YC474K4Z2A often in real-time on the comparison pages.
What if I can't find stock of 0805YC474K4Z2A?
You can fill out our help required form which you can use to request a quote for 0805YC474K4Z2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.