Status: | Unknown |
---|---|
Series: | AVX 0805 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0157
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0178
|
90,003
in stock
|
Buy Now | |
TTI Europe
from US$0.0191
|
351,000
in stock
|
Buy Now | |
Avnet America
from US$0.0186
|
162,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
150,000
in stock
|
Buy Now | |
element14
from US$0.0485
|
150,000
in stock
|
Buy Now | |
Farnell
from US$0.05
|
150,000
in stock
|
Buy Now | |
Rutronik
from US$0.0157
|
54,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0399
|
6,326
in stock
|
Buy Now | |
RS Americas
from US$0.0340
|
1,642
in stock
|
Buy Now | |
RS
from US$0.05
|
250
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 0805 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 3000 |
1.0UF 16V 10% 0805 | TTI Europe |
Multilayer Ceramic Capacitor, 1 uF, 16 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Smd Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant: Yes |Kyocera Avx 0805YC105KAT2A | Newark Electronics |
CAP, 1µF, 16V, 10%, X7R, 0805, REEL | element14 |
0805 1 uF 16 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
KC 1,0µF 0805 10% 16V X7R | Rutronik |
Capacitor: ceramic | Transfer Multisort Elektronik |
0805 1000nF Ceramic Multilayer Capacitor, 16 VDC, +125degC, X7R Dielec, +/-10% | AVX 0805YC105KAT2A | RS Americas |
SMD MLCC 0805 16V X7R 1uF 10% | RS |
Where can I find additional details, specifications and documents for a 0805YC105KAT2A?
Additional datasheets, footprints and schematics for 0805YC105KAT2A are listed on our Part Details page. You can also find images and similar parts to 0805YC105KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0805YC105KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0805YC105KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0805YC105KAT2A fall under?
The 0805YC105KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 0805YC105KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0805YC105KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 0805YC105KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0805YC105KAT2A have stock available?
Authorised distributors including TTI Europe, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0805YC105KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0805YC105KAT2A often in real-time on the comparison pages.
What if I can't find stock of 0805YC105KAT2A?
You can fill out our help required form which you can use to request a quote for 0805YC105KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.