Status: | Unknown |
---|---|
Series: | AVX 0805 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0117
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0404 |
39,200
|
Buy Now | |
Chip One Stop | US$0.0250 |
84,000
|
Buy Now | |
Newark Electronics | US$0.0330 |
34,000
|
Buy Now | |
element14 | US$0.0386 |
34,000
|
Buy Now | |
Farnell | US$0.05 |
34,000
|
Buy Now | |
Avnet America | US$0.0284 |
12,000
|
Buy Now | |
Future Electronics | US$0.06 |
3,028
|
Buy Now | |
Rutronik | US$0.0117 |
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 0805 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
SMD MLCC 0805 16V X7R 0.1uF 10% | RS |
Cap, 0.1Μf, 16V, 10%, X7R, 0805, Reel | Newark Electronics |
CAP, 0.1µF, 16V, 10%, X7R, 0805, REEL | element14 |
Multilayer Ceramic Capacitor, 0.1 uF, 16 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
0805 100 nF 16 V ▒10% Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
KC 100nF 0805 10% 16V X7R | Rutronik |
Where can I find additional details, specifications and documents for a 0805YC104KAT2A?
Additional datasheets, footprints and schematics for 0805YC104KAT2A are listed on our Part Details page. You can also find images and similar parts to 0805YC104KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0805YC104KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0805YC104KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0805YC104KAT2A fall under?
The 0805YC104KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 0805YC104KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0805YC104KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 0805YC104KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0805YC104KAT2A have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0805YC104KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0805YC104KAT2A often in real-time on the comparison pages.
What if I can't find stock of 0805YC104KAT2A?
You can fill out our help required form which you can use to request a quote for 0805YC104KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.