0805USBN-121MRB Part Information
Details for 0805USBN-121MRB by Coilcraft
Passive Components>Filters>Common Mode Chokes / Filters
Part Downloads
Part Specifications
Rated Current | 500mA |
Inductance | 14nH |
Product Range | 0805USB Series |
Impedance | 140ohm |
Common Mode Filter Case | 2.2mm x 1.4mm x 0.93mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 0805USBN-121MRB?
Additional datasheets, footprints and schematics for 0805USBN-121MRB are listed in our Part Details tab. You can also find the 0805USBN-121MRB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0805USBN-121MRB in the Pricing & Inventory tab next to part details. You can view 0805USBN-121MRB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0805USBN-121MRB fall under?
The 0805USBN-121MRB is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 0805USBN-121MRB when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0805USBN-121MRB you can contact the distributor directly for product support, shipping queries etc.
Is the 0805USBN-121MRB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 0805USBN-121MRB have stock available?
There is no stock from authorised distributors for 0805USBN-121MRB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0805USBN-121MRB often in real-time on the comparison pages.
What if I can't find stock of 0805USBN-121MRB?
You can fill out our help required form which you can use to request a quote for 0805USBN-121MRB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.