0805USBF-262MRB Filters by Coilcraft

COMMON MODE FILTER AEC-Q200 690 OHM

Status: Unknown
Series: 0805USB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Rated Current 500mA
Inductance 165nH
Product Range 0805USB Series
Impedance 690ohm
Common Mode Filter Case 2.03mm x 1.27mm x 1.4mm
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2019)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0805USBF-262MRB?

Additional datasheets, footprints and schematics for 0805USBF-262MRB are listed on our Part Details page. You can also find images and similar parts to 0805USBF-262MRB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0805USBF-262MRB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0805USBF-262MRB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0805USBF-262MRB fall under?

The 0805USBF-262MRB is listed under Passive Components > Filters > Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to 0805USBF-262MRB when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0805USBF-262MRB you can contact the distributor directly for product support, shipping queries etc.

Is the 0805USBF-262MRB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0805USBF-262MRB have stock available?

There is no stock from authorised distributors for 0805USBF-262MRB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0805USBF-262MRB often in real-time on the comparison pages.

What if I can't find stock of 0805USBF-262MRB?

You can fill out our help required form which you can use to request a quote for 0805USBF-262MRB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay