Status: | Unknown |
---|---|
Series: | 0805USB Series |
RoHS: | Unknown |
Rated Current | 500mA |
---|---|
Inductance | 189nH |
Product Range | 0805USB Series |
Impedance | 370ohm |
Common Mode Filter Case | 2.03mm x 1.27mm x 1.65mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
FILTER, COMMON MODE, 189NH, 0.5A | element14 |
Where can I find additional details, specifications and documents for a 0805USB-372MLB?
Additional datasheets, footprints and schematics for 0805USB-372MLB are listed on our Part Details page. You can also find images and similar parts to 0805USB-372MLB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0805USB-372MLB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0805USB-372MLB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0805USB-372MLB fall under?
The 0805USB-372MLB is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 0805USB-372MLB when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0805USB-372MLB you can contact the distributor directly for product support, shipping queries etc.
Is the 0805USB-372MLB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0805USB-372MLB have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 0805USB-372MLB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0805USB-372MLB often in real-time on the comparison pages.
What if I can't find stock of 0805USB-372MLB?
You can fill out our help required form which you can use to request a quote for 0805USB-372MLB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.