Status: | Unknown |
---|---|
Series: | POLYFUSE LoRho Series |
RoHS: | Compliant |
PPTC Case Style | 0805 (2012 Metric) |
---|---|
Product Range | POLYFUSE LoRho Series |
Voltage Rating | 6VDC |
Holding Current | 2.6A |
Tripping Current | 5A |
Time to Trip | 4s |
Current Rating Max | 50A |
RoHS Compliant | Yes |
Fuse, Resettable Ptc, 6Vdc, 2.6A, Smd, Full Reel | Newark Electronics |
PTC 6V POLYFUSE SURF MOUNT 0805 SL 2.60A | Future Electronics |
Where can I find additional details, specifications and documents for a 0805L260SLTHYR?
Additional datasheets, footprints and schematics for 0805L260SLTHYR are listed on our Part Details page. You can also find images and similar parts to 0805L260SLTHYR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0805L260SLTHYR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0805L260SLTHYR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0805L260SLTHYR fall under?
The 0805L260SLTHYR is listed under Circuit Protection > Thermistors > Resettable Fuses > Miscellaneous PPTC Resettable Fuses.
Can I view similar or alternative parts?
You can view similar parts to 0805L260SLTHYR when available in the Miscellaneous PPTC Resettable Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0805L260SLTHYR you can contact the distributor directly for product support, shipping queries etc.
Is the 0805L260SLTHYR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0805L260SLTHYR have stock available?
Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for 0805L260SLTHYR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0805L260SLTHYR often in real-time on the comparison pages.
What if I can't find stock of 0805L260SLTHYR?
You can fill out our help required form which you can use to request a quote for 0805L260SLTHYR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.