Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermistor Mounting | SMD |
---|---|
Product Range | - |
Holding Current | 750mA |
Tripping Current | 1.5A |
Voltage Rating | 6VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
Carrying Current Max | 40A |
Holding Current Max Ih | 750mA |
Initial Resistance Max | 0.35ohm |
Operating Voltage | 6V |
PTC Fuse Case Style | 0805 [2012 Metric] |
Power Dissipation Pd | 0.6W |
Trip Time | 0.2s |
Resettable Fuse, 0805, 6V, 0.75A | Newark Electronics |
RESETTABLE FUSE, 0805, 6V, 0.75A | element14 |
0.75A 0805 SMD resettable PTCs | Rutronik |
0805L Series 0805 6 V 0.75 A Surface Mount POLYFUSE« Resettable Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a 0805L075WR?
Additional datasheets, footprints and schematics for 0805L075WR are listed on our Part Details page. You can also find images and similar parts to 0805L075WR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0805L075WR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0805L075WR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0805L075WR fall under?
The 0805L075WR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0805L075WR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0805L075WR you can contact the distributor directly for product support, shipping queries etc.
Is the 0805L075WR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0805L075WR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for 0805L075WR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0805L075WR often in real-time on the comparison pages.
What if I can't find stock of 0805L075WR?
You can fill out our help required form which you can use to request a quote for 0805L075WR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.