0805L075SLYR Fuses & Circuit Protection by Littelfuse

FUSE RESETTABLE PTC 0805 6VDC 750mA

Status: Unknown
Series: POLYFUSE LoRho Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.83

Distributor Stock
Logo for Farnell
Farnell
from US$1.00
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.83
784
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.96
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.86
-
Buy Now
Logo for element14
element14
from US$0.90
-
Buy Now

Specifications

Thermistor Mounting SMD
Product Range POLYFUSE LoRho Series
Holding Current 750mA
Tripping Current 1.5A
Voltage Rating 6VDC
Operating Temperature Min -40°C
Operating Temperature Max 85°C

Alternative Descriptions

Fuse, Resettable Ptc, 0805, 6Vdc, 750Ma | Newark Electronics
0.75A 0805 SMD resettable PTCs | Rutronik
PTC Reset Fuse 6V 750MA 0805 | Future Electronics
PPTC RESETTABLE FUSE, 50A, 0805, 6V | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0805L075SLYR?

Additional datasheets, footprints and schematics for 0805L075SLYR are listed on our Part Details page. You can also find images and similar parts to 0805L075SLYR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0805L075SLYR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0805L075SLYR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0805L075SLYR fall under?

The 0805L075SLYR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 0805L075SLYR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0805L075SLYR you can contact the distributor directly for product support, shipping queries etc.

Is the 0805L075SLYR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0805L075SLYR have stock available?

Authorised distributors including Newark Electronics, Rutronik, Future Electronics, element14 and Farnell have stock available or on a lead time for 0805L075SLYR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0805L075SLYR often in real-time on the comparison pages.

What if I can't find stock of 0805L075SLYR?

You can fill out our help required form which you can use to request a quote for 0805L075SLYR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay