0805L035YR Fuses & Circuit Protection by Littelfuse

RESETTABLE FUSE 0805 6V 0.35A

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

 he 0805L Series PTC provides surface mount overcurrent T protection for applications where space is at a premium and resettable protection is desired.

Prices starting from US$0.10


Distributor Starting From Stock
Logo for Farnell Farnell US$1.01
408
Buy Now
Logo for Newark Electronics Newark Electronics US$1.36
243
Buy Now
Logo for Rutronik Rutronik US$0.10
-
Buy Now
Logo for Future Electronics Future Electronics US$0.75
-
Buy Now
Logo for element14 element14 US$1.03
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Thermistor Mounting SMD
Product Range -
Holding Current 350mA
Tripping Current 750mA
Voltage Rating 6VDC
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
Carrying Current Max 100A
Holding Current Max Ih 350mA
Initial Resistance Max 1.2ohm
Operating Voltage 6V
PTC Fuse Case Style 0805 [2012 Metric]
Power Dissipation Pd 0.5W
Trip Time 0.1s

Alternative Descriptions

RESETTABLE FUSE, 0805, 6V, 0.35A | Farnell
Resettable Fuse, 0805, 6V, 0.35A | Newark Electronics
0.35A 0805 SMD resettable PTCs | Rutronik
0805L Series 0805 6 V 0.35 A Surface Mount POLYFUSE« Resettable Fuse | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0805L035YR?

Additional datasheets, footprints and schematics for 0805L035YR are listed on our Part Details page. You can also find images and similar parts to 0805L035YR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0805L035YR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0805L035YR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0805L035YR fall under?

The 0805L035YR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 0805L035YR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0805L035YR you can contact the distributor directly for product support, shipping queries etc.

Is the 0805L035YR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0805L035YR have stock available?

Authorised distributors including Farnell, Newark Electronics, RS, Rutronik and Future Electronics have stock available or on a lead time for 0805L035YR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0805L035YR often in real-time on the comparison pages.

What if I can't find stock of 0805L035YR?

You can fill out our help required form which you can use to request a quote for 0805L035YR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay