Status: | Unknown |
---|---|
Series: | POLYFUSE 0805L Series |
RoHS: | Unknown |
Thermistor Mounting | SMD |
---|---|
Product Range | POLYFUSE 0805L Series |
Holding Current | 200mA |
Tripping Current | 500mA |
Voltage Rating | 9VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Fuse, Ptc Resettable, 9V, 200Ma, 0805 | Newark Electronics |
FUSE, PTC RESETTABLE, 9V, 200mA, 0805 | element14 |
0.2A 0805 SMD resettable PTCs | Rutronik |
PTC 9V POLYFUSE SURF MOUNT 0805 .200A | Future Electronics |
Fuse, 0805L Series, Resettable, Polymetric, Surface Mount, 9V, 200mA | Littelfuse 0805L020YR | RS Americas |
9 V .20A-HD 100A MAX | TTI Europe |
Where can I find additional details, specifications and documents for a 0805L020YR..?
Additional datasheets, footprints and schematics for 0805L020YR.. are listed on our Part Details page. You can also find images and similar parts to 0805L020YR.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0805L020YR.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0805L020YR.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0805L020YR.. fall under?
The 0805L020YR.. is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0805L020YR.. when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0805L020YR.. you can contact the distributor directly for product support, shipping queries etc.
Is the 0805L020YR.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0805L020YR.. have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for 0805L020YR...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0805L020YR.. often in real-time on the comparison pages.
What if I can't find stock of 0805L020YR..?
You can fill out our help required form which you can use to request a quote for 0805L020YR.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.